Hammond Manufacturing Company Inc. Small Enclosures - Handles & Accessories 1421PCB1-8

Description
1/4" Standoffs 0.65” (17mm) overall height 0.71” (18mm) square mounting pad with self adhesive P.C. board bottom would rest 0.25” (6mm) above the enclosure floor Suggested material thickness 0.0625” (1.6mm) max. Suggested hole diameter 0.156” (4mm) Tough white nylon Sold in packs of 8 1/2" Standoffs 0.9” (23mm) overall height 0.71” (18mm) square mounting pad with self adhesive P.C. board bottom would rest 0.5” (12.7mm) above the enclosure floor Suggested material thickness 0.0625” (1.6mm) max. Suggested hole diameter 0.156” (4mm) Tough white nylon Sold in packs of 8 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number (8-pack) - Part Number (100-pack) - Standoff Height 1421PCB1-8 - 1421PCB1-100 - 0.25 1421PCB2-8 - 1421PCB2-100 - 0.50
Request a Quote
Description
1/4" Standoffs 0.65” (17mm) overall height 0.71” (18mm) square mounting pad with self adhesive P.C. board bottom would rest 0.25” (6mm) above the enclosure floor Suggested material thickness 0.0625” (1.6mm) max. Suggested hole diameter 0.156” (4mm) Tough white nylon Sold in packs of 8 1/2" Standoffs 0.9” (23mm) overall height 0.71” (18mm) square mounting pad with self adhesive P.C. board bottom would rest 0.5” (12.7mm) above the enclosure floor Suggested material thickness 0.0625” (1.6mm) max. Suggested hole diameter 0.156” (4mm) Tough white nylon Sold in packs of 8 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number (8-pack) - Part Number (100-pack) - Standoff Height 1421PCB1-8 - 1421PCB1-100 - 0.25 1421PCB2-8 - 1421PCB2-100 - 0.50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Handles & Accessories - 1421PCB1-8 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Handles & Accessories
1421PCB1-8
Small Enclosures - Handles & Accessories 1421PCB1-8
1/4" Standoffs 0.65” (17mm) overall height 0.71” (18mm) square mounting pad with self adhesive P.C. board bottom would rest 0.25” (6mm) above the enclosure floor Suggested material thickness 0.0625” (1.6mm) max. Suggested hole diameter 0.156” (4mm) Tough white nylon Sold in packs of 8 1/2" Standoffs 0.9” (23mm) overall height 0.71” (18mm) square mounting pad with self adhesive P.C. board bottom would rest 0.5” (12.7mm) above the enclosure floor Suggested material thickness 0.0625” (1.6mm) max. Suggested hole diameter 0.156” (4mm) Tough white nylon Sold in packs of 8 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number (8-pack) - Part Number (100-pack) - Standoff Height 1421PCB1-8 - 1421PCB1-100 - 0.25 1421PCB2-8 - 1421PCB2-100 - 0.50

1/4" Standoffs

  • 0.65” (17mm) overall height
  • 0.71” (18mm) square mounting pad with self adhesive
  • P.C. board bottom would rest 0.25” (6mm) above the enclosure floor
  • Suggested material thickness 0.0625” (1.6mm) max.
  • Suggested hole diameter 0.156” (4mm)
  • Tough white nylon
  • Sold in packs of 8

1/2" Standoffs

  • 0.9” (23mm) overall height
  • 0.71” (18mm) square mounting pad with self adhesive
  • P.C. board bottom would rest 0.5” (12.7mm) above the enclosure floor
  • Suggested material thickness 0.0625” (1.6mm) max.
  • Suggested hole diameter 0.156” (4mm)
  • Tough white nylon
  • Sold in packs of 8

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part Number (8-pack) - Part Number (100-pack) - Standoff Height
1421PCB1-8 - 1421PCB1-100 - 0.25
1421PCB2-8 - 1421PCB2-100 - 0.50

Supplier's Site
Enclosures, Boxes, & Cases - 1421PCB1-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1421PCB1-8
Enclosures, Boxes, & Cases 1421PCB1-8
1/4 PCB S-OFF SELF STK 8 PCS

1/4 PCB S-OFF SELF STK 8 PCS

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1421PCB1-8 1421PCB1-8
Product Name Small Enclosures - Handles & Accessories Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Freestanding Enclosures - 1418BY36 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418M6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418H8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers