Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 1421A

Description
PKG OF 4 SCREWS & PLASTIC WASH
Request a Quote
Description
PKG OF 4 SCREWS & PLASTIC WASH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 1421A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1421A
Enclosures Accessories and Hardware 1421A
PKG OF 4 SCREWS & PLASTIC WASH

PKG OF 4 SCREWS & PLASTIC WASH

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number 1421A
Product Name Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
AL Series Enclosures - 150-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.89 inch (175 mm)
View Details
4 suppliers