SUPPRESSORS, OUTLET; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:30kA; Energy Rating:2000J; Product Range:ZT Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Strips |
| Product Number | 36C2881 |
| Product Name | Suppressors, Outlet; No. Of Outlets Hammond |
| Number of Outlets | 4 |