Hammond Electronics, Inc. Filtered Fan Box, 230V, 60W, Grey; Product Range Hammond XF10230

Description
FILTERED FAN BOX, 230V, 60W, GREY; Product Range:-; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:295.2mm; External Width - Metric:330.1mm; External Depth - Metric:121.5mm; External Height - Imperial:11.6" RoHS Compliant: Yes
Datasheet
Description
FILTERED FAN BOX, 230V, 60W, GREY; Product Range:-; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:295.2mm; External Width - Metric:330.1mm; External Depth - Metric:121.5mm; External Height - Imperial:11.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered Fan Box, 230V, 60W, Grey; Product Range Hammond - 24B5820 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Fan Box, 230V, 60W, Grey; Product Range Hammond
24B5820
Filtered Fan Box, 230V, 60W, Grey; Product Range Hammond 24B5820
FILTERED FAN BOX, 230V, 60W, GREY; Product Range:-; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:295.2mm; External Width - Metric:330.1mm; External Depth - Metric:121.5mm; External Height - Imperial:11.6" RoHS Compliant: Yes

FILTERED FAN BOX, 230V, 60W, GREY; Product Range:-; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:295.2mm; External Width - Metric:330.1mm; External Depth - Metric:121.5mm; External Height - Imperial:11.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 24B5820
Product Name Filtered Fan Box, 230V, 60W, Grey; Product Range Hammond
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Custom Climate Control Systems for OEM Applications -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Industrial
View Details