Hammond Electronics, Inc. Enclosure, Instrument, Alum, Blue/grey; Enclosure Type Hammond SCEM101110WH

Description
ENCLOSURE, INSTRUMENT, ALUM, BLUE/GREY; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:106.9mm; External Width - Metric:106.2mm; External Depth - Metric:119.6mm; IP Rating:IP20; Body Color:Blue, GreyRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUM, BLUE/GREY; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:106.9mm; External Width - Metric:106.2mm; External Depth - Metric:119.6mm; IP Rating:IP20; Body Color:Blue, GreyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Alum, Blue/grey; Enclosure Type Hammond - 20C2435 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Alum, Blue/grey; Enclosure Type Hammond
20C2435
Enclosure, Instrument, Alum, Blue/grey; Enclosure Type Hammond 20C2435
ENCLOSURE, INSTRUMENT, ALUM, BLUE/GREY; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:106.9mm; External Width - Metric:106.2mm; External Depth - Metric:119.6mm; IP Rating:IP20; Body Color:Blue, GreyRoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUM, BLUE/GREY; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:106.9mm; External Width - Metric:106.2mm; External Depth - Metric:119.6mm; IP Rating:IP20; Body Color:Blue, GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 20C2435
Product Name Enclosure, Instrument, Alum, Blue/grey; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 4.21 inch (107 mm)
Width 4.18 inch (106 mm)
Depth 4.71 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 9 inch (229 mm)
Width 5 inch (127 mm)
View Details
4 suppliers