Hammond Electronics, Inc. Small Enclosure, Abs/pc, Grey/clear; Enclosure Type Hammond RZ0353C

Description
SMALL ENCLOSURE, ABS/PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS, Polycarbonate; External Height - Metric:74.9mm; External Width - Metric:146mm; External Depth - Metric:222mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ABS/PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS, Polycarbonate; External Height - Metric:74.9mm; External Width - Metric:146mm; External Depth - Metric:222mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs/pc, Grey/clear; Enclosure Type Hammond - 02AH0256 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs/pc, Grey/clear; Enclosure Type Hammond
02AH0256
Small Enclosure, Abs/pc, Grey/clear; Enclosure Type Hammond 02AH0256
SMALL ENCLOSURE, ABS/PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS, Polycarbonate; External Height - Metric:74.9mm; External Width - Metric:146mm; External Depth - Metric:222mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, ABS/PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS, Polycarbonate; External Height - Metric:74.9mm; External Width - Metric:146mm; External Depth - Metric:222mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 02AH0256
Product Name Small Enclosure, Abs/pc, Grey/clear; Enclosure Type Hammond
Length 2.95 inch (74.9 mm)
Width 5.75 inch (146 mm)
Depth 8.74 inch (222 mm)
Material Polycarbonate; ABS; ABS, Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2 inch (50.8 mm)
View Details
5 suppliers