Hammond Electronics, Inc. Enclosure, Pcb Box, Plastic, Gray; Enclosure Type Hammond RS5105S

Description
ENCLOSURE, PCB BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:104.9mm; External Width - Metric:105mm; External Depth - Metric:105mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:104.9mm; External Width - Metric:105mm; External Depth - Metric:105mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Plastic, Gray; Enclosure Type Hammond - 04N9965 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Plastic, Gray; Enclosure Type Hammond
04N9965
Enclosure, Pcb Box, Plastic, Gray; Enclosure Type Hammond 04N9965
ENCLOSURE, PCB BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:104.9mm; External Width - Metric:105mm; External Depth - Metric:105mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PCB BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:104.9mm; External Width - Metric:105mm; External Depth - Metric:105mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 04N9965
Product Name Enclosure, Pcb Box, Plastic, Gray; Enclosure Type Hammond
Length 4.13 inch (105 mm)
Width 4.13 inch (105 mm)
Depth 4.13 inch (105 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details