Hammond Electronics, Inc. Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond RP1285BFC

Description
SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:146mm; External Depth - Metric:186mm; IP Rating:IP65; Body Color:Grey, Transparent RoHS Compliant: Yes
Description
SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:146mm; External Depth - Metric:186mm; IP Rating:IP65; Body Color:Grey, Transparent RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Small Enclosure, part number 29AH0299, is constructed from light gray ABS plastic and features a clear polycarbonate lid. It is designed for mounting printed circuit boards or components and is rated IP65, providing protection against dust and water ingress. The enclosure includes a gasketed lid with a two-piece "tongue & groove" construction, ensuring a secure seal against environmental factors. Stainless steel hardware is used for lid assembly, which includes self-captivating screws that facilitate repetitive assembly and disassembly. Internal mounting options are maximized with molded DIN rail mounting tabs. The enclosure is RoHS compliant and suitable for various applications requiring durability and protection.

Datasheet Summary
Powered by GS/AI

The Small Enclosure, part number 29AH0299, is constructed from light gray ABS plastic and features a clear polycarbonate lid. It is designed for mounting printed circuit boards or components and is rated IP65, providing protection against dust and water ingress. The enclosure includes a gasketed lid with a two-piece "tongue & groove" construction, ensuring a secure seal against environmental factors. Stainless steel hardware is used for lid assembly, which includes self-captivating screws that facilitate repetitive assembly and disassembly. Internal mounting options are maximized with molded DIN rail mounting tabs. The enclosure is RoHS compliant and suitable for various applications requiring durability and protection.

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond - 29AH0299 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond
29AH0299
Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond 29AH0299
SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:146mm; External Depth - Metric:186mm; IP Rating:IP65; Body Color:Grey, Transparent RoHS Compliant: Yes

SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:146mm; External Depth - Metric:186mm; IP Rating:IP65; Body Color:Grey, Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 29AH0299
Product Name Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond
Length 2.95 inch (74.9 mm)
Width 5.75 inch (146 mm)
Depth 7.32 inch (186 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers