Hammond Electronics, Inc. Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond RP1095BFC

Description
SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:55.1mm; External Width - Metric:75mm; External Depth - Metric:105mm; IP Rating:IP65; Body Color:Grey, Transparent; NEMA Rating:-RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:55.1mm; External Width - Metric:75mm; External Depth - Metric:105mm; IP Rating:IP65; Body Color:Grey, Transparent; NEMA Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond - 29AH0211 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond
29AH0211
Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond 29AH0211
SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:55.1mm; External Width - Metric:75mm; External Depth - Metric:105mm; IP Rating:IP65; Body Color:Grey, Transparent; NEMA Rating:-RoHS Compliant: Yes

SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:55.1mm; External Width - Metric:75mm; External Depth - Metric:105mm; IP Rating:IP65; Body Color:Grey, Transparent; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 29AH0211
Product Name Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond
Length 2.17 inch (55.1 mm)
Width 2.95 inch (75 mm)
Depth 4.13 inch (105 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325380 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.76 inch (70 mm)
Width 4.13 inch (105 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSA - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers