Hammond Electronics, Inc. Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond RP1055C

Description
SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:80mm; External Depth - Metric:85mm; IP Rating:IP65; Body Color:Grey, Transparent; NEMA Rating:-RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:80mm; External Depth - Metric:85mm; IP Rating:IP65; Body Color:Grey, Transparent; NEMA Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond - 29AH0196 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond
29AH0196
Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond 29AH0196
SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:80mm; External Depth - Metric:85mm; IP Rating:IP65; Body Color:Grey, Transparent; NEMA Rating:-RoHS Compliant: Yes

SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:80mm; External Depth - Metric:85mm; IP Rating:IP65; Body Color:Grey, Transparent; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 29AH0196
Product Name Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond
Length 1.57 inch (39.88 mm)
Width 3.15 inch (80 mm)
Depth 3.35 inch (85 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBDU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers