Hammond Electronics, Inc. Rack Mount Enclosure, 1U, Alum, Black; Rack U Height Hammond RMCV9018BK1

Description
RACK MOUNT ENCLOSURE, 1U, ALUM, BLACK; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:44.45mm; External Width - Metric:215.9mm; External Depth - Metric:203.2mm; Product Range:RMC SeriesRoHS Compliant: Yes
Datasheet
Description
RACK MOUNT ENCLOSURE, 1U, ALUM, BLACK; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:44.45mm; External Width - Metric:215.9mm; External Depth - Metric:203.2mm; Product Range:RMC SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mount Enclosure, 1U, Alum, Black; Rack U Height Hammond - 02C7245 - Newark, An Avnet Company
Chicago, IL, United States
Rack Mount Enclosure, 1U, Alum, Black; Rack U Height Hammond
02C7245
Rack Mount Enclosure, 1U, Alum, Black; Rack U Height Hammond 02C7245
RACK MOUNT ENCLOSURE, 1U, ALUM, BLACK; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:44.45mm; External Width - Metric:215.9mm; External Depth - Metric:203.2mm; Product Range:RMC SeriesRoHS Compliant: Yes

RACK MOUNT ENCLOSURE, 1U, ALUM, BLACK; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:44.45mm; External Width - Metric:215.9mm; External Depth - Metric:203.2mm; Product Range:RMC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 02C7245
Product Name Rack Mount Enclosure, 1U, Alum, Black; Rack U Height Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Stationary drawer cabinets - R5AHE-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details