Hammond Electronics, Inc. Chassis, Table Top, 256.92Mm, Aluminum Black; Rack U Height Hammond RMCS191015BK1

Description
CHASSIS, TABLE TOP, 256.92MM, ALUMINUM BLACK; Rack U Height:6U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:266.7mm; External Width - Metric:432mm; External Depth - Metric:381mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CHASSIS, TABLE TOP, 256.92MM, ALUMINUM BLACK; Rack U Height:6U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:266.7mm; External Width - Metric:432mm; External Depth - Metric:381mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis, Table Top, 256.92Mm, Aluminum Black; Rack U Height Hammond - 99B2644 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Table Top, 256.92Mm, Aluminum Black; Rack U Height Hammond
99B2644
Chassis, Table Top, 256.92Mm, Aluminum Black; Rack U Height Hammond 99B2644
CHASSIS, TABLE TOP, 256.92MM, ALUMINUM BLACK; Rack U Height:6U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:266.7mm; External Width - Metric:432mm; External Depth - Metric:381mm; Product Range:- RoHS Compliant: Yes

CHASSIS, TABLE TOP, 256.92MM, ALUMINUM BLACK; Rack U Height:6U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:266.7mm; External Width - Metric:432mm; External Depth - Metric:381mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 99B2644
Product Name Chassis, Table Top, 256.92Mm, Aluminum Black; Rack U Height Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Specs
Use Commercial; Industrial
Type Tool Cabinet
Features Work Surface
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details