Hammond Electronics, Inc. Enclosure, Instrument, Plastic, Gray; Enclosure Type Hammond RM2055S

Description
ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:190mm; External Width - Metric:140mm; External Depth - Metric:30mm; IP Rating:IP43; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:190mm; External Width - Metric:140mm; External Depth - Metric:30mm; IP Rating:IP43; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Plastic, Gray; Enclosure Type Hammond - 04N9916 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Plastic, Gray; Enclosure Type Hammond
04N9916
Enclosure, Instrument, Plastic, Gray; Enclosure Type Hammond 04N9916
ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:190mm; External Width - Metric:140mm; External Depth - Metric:30mm; IP Rating:IP43; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:190mm; External Width - Metric:140mm; External Depth - Metric:30mm; IP Rating:IP43; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 04N9916
Product Name Enclosure, Instrument, Plastic, Gray; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 7.48 inch (190 mm)
Width 5.51 inch (140 mm)
Depth 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Control Station Enclosures - 1368582 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.13 inch (105 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALI - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers