Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond RL6365-F

Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:125mm; External Width - Metric:100mm; External Depth - Metric:90mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:125mm; External Width - Metric:100mm; External Depth - Metric:90mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a hand-held enclosure made of ABS plastic, designed for housing printed circuit boards. It features a two-part clam shell construction with molded standoffs for easy installation of PC boards. The enclosure is molded in light gray and has a light texture, with smooth front and rear panels. It carries a UL flammability rating of UL94 HB and is designed to meet an IP43 rating for protection against dust and water. The front and rear panels are interchangeable and easily removable for modifications. Assembly is facilitated by M3 Philips machine screws, which are secured into integral brass bushings, making it suitable for applications requiring repetitive assembly and disassembly. The enclosure dimensions are 125mm in height, 100mm in width, and 90mm in depth.

Datasheet Summary
Powered by GS/AI

The product is a hand-held enclosure made of ABS plastic, designed for housing printed circuit boards. It features a two-part clam shell construction with molded standoffs for easy installation of PC boards. The enclosure is molded in light gray and has a light texture, with smooth front and rear panels. It carries a UL flammability rating of UL94 HB and is designed to meet an IP43 rating for protection against dust and water. The front and rear panels are interchangeable and easily removable for modifications. Assembly is facilitated by M3 Philips machine screws, which are secured into integral brass bushings, making it suitable for applications requiring repetitive assembly and disassembly. The enclosure dimensions are 125mm in height, 100mm in width, and 90mm in depth.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond - 04N9897 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond
04N9897
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond 04N9897
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:125mm; External Width - Metric:100mm; External Depth - Metric:90mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:125mm; External Width - Metric:100mm; External Depth - Metric:90mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 04N9897
Product Name Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond
Length 4.92 inch (125 mm)
Width 3.94 inch (100 mm)
Depth 3.54 inch (90 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 1441348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435MD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 10.25 inch (260 mm)
Width 3.25 inch (82.55 mm)
View Details
4 suppliers