Hammond Manufacturing Company Inc. Electrical - Operator Interface - Pushbutton Enclosures 1435MD

Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel except A and B which are 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws thread into sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see table). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. of - Enclosure Part No. - Part No. - Holes - H - W - D 1435A¹ - 1435MA¹ - 1 3.50 3.25 2.75 1435B¹ - 1435MB¹ - 2 5.75 3.25 2.75 1435C¹ - 1435MC¹ - 3 8.00 3.25 2.75 1435D¹ - 1435MD¹ - 4 10.25 3.25 2.75 1435F - 1435MF - 4 7.25 6.25 3.00 1435H - 1435MH - 6 9.50 6.25 3.00 1435K - 1435MK - 9 9.50 8.50 3.00 1435O - 1435MO - 12 11.75 8.50 3.00 1435S - 1435MS - 16 11.75 10.75 3.00 ¹ Not hinged
Request a Quote Datasheet
Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel except A and B which are 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws thread into sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see table). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. of - Enclosure Part No. - Part No. - Holes - H - W - D 1435A¹ - 1435MA¹ - 1 3.50 3.25 2.75 1435B¹ - 1435MB¹ - 2 5.75 3.25 2.75 1435C¹ - 1435MC¹ - 3 8.00 3.25 2.75 1435D¹ - 1435MD¹ - 4 10.25 3.25 2.75 1435F - 1435MF - 4 7.25 6.25 3.00 1435H - 1435MH - 6 9.50 6.25 3.00 1435K - 1435MK - 9 9.50 8.50 3.00 1435O - 1435MO - 12 11.75 8.50 3.00 1435S - 1435MS - 16 11.75 10.75 3.00 ¹ Not hinged
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Pushbutton Enclosures - 1435MD - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Pushbutton Enclosures
1435MD
Electrical - Operator Interface - Pushbutton Enclosures 1435MD
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel except A and B which are 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws thread into sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see table). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. of - Enclosure Part No. - Part No. - Holes - H - W - D 1435A¹ - 1435MA¹ - 1 3.50 3.25 2.75 1435B¹ - 1435MB¹ - 2 5.75 3.25 2.75 1435C¹ - 1435MC¹ - 3 8.00 3.25 2.75 1435D¹ - 1435MD¹ - 4 10.25 3.25 2.75 1435F - 1435MF - 4 7.25 6.25 3.00 1435H - 1435MH - 6 9.50 6.25 3.00 1435K - 1435MK - 9 9.50 8.50 3.00 1435O - 1435MO - 12 11.75 8.50 3.00 1435S - 1435MS - 16 11.75 10.75 3.00 ¹ Not hinged

Application

  • Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights.
  • Provides protection from dirt, dust, oil and water.

Standards

  • UL 508A Type 12 and 13
  • CSA Type 12 and 13
  • Complies with
    • NEMA Type 12 and 13
    • IEC 60529, IP54
  • Appropriate components are required to maintain these standards.

Construction

  • Formed 14 gauge steel except A and B which are 16 gauge.
  • Smooth continuously welded seams.
  • Welded brackets provide for enclosure mounting.
  • Captive cover screws thread into sealed wells.
  • Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see table).
  • Oil resistant gasket and adhesive.
  • A bonding stud is provided on the door and a grounding stud is provided on the enclosure.

Finish

  • Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating.

Accessories

  • Hole Plugs
  • Pedestal and Base
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


30.5mm PB - 22.5mm PB - No. of - Enclosure
Part No. - Part No. - Holes - H - W - D
1435A¹ - 1435MA¹ - 1 3.50 3.25 2.75
1435B¹ - 1435MB¹ - 2 5.75 3.25 2.75
1435C¹ - 1435MC¹ - 3 8.00 3.25 2.75
1435D¹ - 1435MD¹ - 4 10.25 3.25 2.75
1435F - 1435MF - 4 7.25 6.25 3.00
1435H - 1435MH - 6 9.50 6.25 3.00
1435K - 1435MK - 9 9.50 8.50 3.00
1435O - 1435MO - 12 11.75 8.50 3.00
1435S - 1435MS - 16 11.75 10.75 3.00
¹ Not hinged

Supplier's Site
Boxes - 1435MD-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 10.250"" L x 3.250"" W (260.35mm x 82.55mm) X 2.750"" (69.85mm)"

"Box Metal, Steel Gray Cover Included 10.250"" L x 3.250"" W (260.35mm x 82.55mm) X 2.750"" (69.85mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1435MD - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1435MD
Enclosures, Boxes, & Cases 1435MD
22MM P-BTN ENC 10.2X3.2

22MM P-BTN ENC 10.2X3.2

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1435MD
Electrical Enclosures 1435MD
Electrical Enclosures N12/13 4Hole 14Gauge 10.3x3.3x2.8 22.5mm

Electrical Enclosures N12/13 4Hole 14Gauge 10.3x3.3x2.8 22.5mm

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1435MD 1435MD-ND 1435MD 1435MD
Product Name Electrical - Operator Interface - Pushbutton Enclosures Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 10.25 inch (260 mm)
Width 3.25 inch (82.55 mm) 3.25 inch (82.55 mm)
Depth 2.75 inch (69.85 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBLBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Boxes - 164-1414GLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FBDBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers