Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond RL6335-F

Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:125mm; External Width - Metric:100mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:125mm; External Width - Metric:100mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond - 04N9895 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond
04N9895
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond 04N9895
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:125mm; External Width - Metric:100mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:125mm; External Width - Metric:100mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 04N9895
Product Name Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond
Length 4.92 inch (125 mm)
Width 3.94 inch (100 mm)
Depth 2.36 inch (60 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers