Hammond Electronics, Inc. Cabinet Rack; Cabinet Type Hammond REFK1905624GY2

Description
CABINET RACK; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:32U; External Height - Imperial:61.2"; External Width - Imperial:-; External Depth - Imperial:24.5"; Enclosure Material:-; External Height - Metric:1.55m RoHS Compliant: Yes
Datasheet
Description
CABINET RACK; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:32U; External Height - Imperial:61.2"; External Width - Imperial:-; External Depth - Imperial:24.5"; Enclosure Material:-; External Height - Metric:1.55m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack; Cabinet Type Hammond - 95F2560 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack; Cabinet Type Hammond
95F2560
Cabinet Rack; Cabinet Type Hammond 95F2560
CABINET RACK; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:32U; External Height - Imperial:61.2"; External Width - Imperial:-; External Depth - Imperial:24.5"; Enclosure Material:-; External Height - Metric:1.55m RoHS Compliant: Yes

CABINET RACK; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:32U; External Height - Imperial:61.2"; External Width - Imperial:-; External Depth - Imperial:24.5"; Enclosure Material:-; External Height - Metric:1.55m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 95F2560
Product Name Cabinet Rack; Cabinet Type Hammond
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
R2V vertical drawer cabinets - RL-5HHE34002N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details