Hammond Electronics, Inc. Cabinet, Desk Top, 1068Mm, Steel, Black; Rack U Height Hammond RCSC1904224BK1

Description
CABINET, DESK TOP, 1068MM, STEEL, BLACK; Rack U Height:24U; Enclosure Material:Steel; Cabinet Style:Desktop; External Height - Metric:1.17m; External Width - Metric:610mm; External Depth - Metric:610mm; External Height - Imperial:46"RoHS Compliant: Yes
Datasheet
Description
CABINET, DESK TOP, 1068MM, STEEL, BLACK; Rack U Height:24U; Enclosure Material:Steel; Cabinet Style:Desktop; External Height - Metric:1.17m; External Width - Metric:610mm; External Depth - Metric:610mm; External Height - Imperial:46"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Desk Top, 1068Mm, Steel, Black; Rack U Height Hammond - 54M5911 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Desk Top, 1068Mm, Steel, Black; Rack U Height Hammond
54M5911
Cabinet, Desk Top, 1068Mm, Steel, Black; Rack U Height Hammond 54M5911
CABINET, DESK TOP, 1068MM, STEEL, BLACK; Rack U Height:24U; Enclosure Material:Steel; Cabinet Style:Desktop; External Height - Metric:1.17m; External Width - Metric:610mm; External Depth - Metric:610mm; External Height - Imperial:46"RoHS Compliant: Yes

CABINET, DESK TOP, 1068MM, STEEL, BLACK; Rack U Height:24U; Enclosure Material:Steel; Cabinet Style:Desktop; External Height - Metric:1.17m; External Width - Metric:610mm; External Depth - Metric:610mm; External Height - Imperial:46"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 54M5911
Product Name Cabinet, Desk Top, 1068Mm, Steel, Black; Rack U Height Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Bending tool storage - N5BAEG-4402L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details