Hammond Electronics, Inc. Rack Cabinet Table Top 22.75In Steel Beige; Cabinet Style Hammond RCHV1902224CG1

Description
RACK CABINET TABLE TOP 22.75IN STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:22.75"; External Height - Metric:578mm; External Width - Metric:483mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes
Datasheet
Description
RACK CABINET TABLE TOP 22.75IN STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:22.75"; External Height - Metric:578mm; External Width - Metric:483mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet Table Top 22.75In Steel Beige; Cabinet Style Hammond - 93K7293 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet Table Top 22.75In Steel Beige; Cabinet Style Hammond
93K7293
Rack Cabinet Table Top 22.75In Steel Beige; Cabinet Style Hammond 93K7293
RACK CABINET TABLE TOP 22.75IN STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:22.75"; External Height - Metric:578mm; External Width - Metric:483mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes

RACK CABINET TABLE TOP 22.75IN STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:22.75"; External Height - Metric:578mm; External Width - Metric:483mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 93K7293
Product Name Rack Cabinet Table Top 22.75In Steel Beige; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
R2V vertical drawer cabinets - RL-5HHE34002N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details