Hammond Electronics, Inc. Rack Cabinet, Table Top, 22.81, Steel, Grey; Cabinet Style Hammond RCHV1902217LG1

Description
RACK CABINET, TABLE TOP, 22.81", STEEL, GREY; Cabinet Style:Table Top; Panel Space Height:22.81"; External Height - Metric:629mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:GreyRoHS Compliant: Yes
Description
RACK CABINET, TABLE TOP, 22.81", STEEL, GREY; Cabinet Style:Table Top; Panel Space Height:22.81"; External Height - Metric:629mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:GreyRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rack Cabinet, Table Top, 22.81", Steel, Grey (part number 09P8555) is a heavy-duty, 16-gauge steel cabinet designed for desktop use. It features a 19,Äù rack mount configuration with infinitely adjustable panel rails, allowing for versatile equipment installation. The cabinet has a weight capacity of 800 lbs, having been tested to nearly double this rating, ensuring robust support for heavy equipment. Included with the cabinet are two pairs of rails for rear support, rubber feet, black ABS plastic handles, and a starter pack of 10-32 clip nuts and screws for easy assembly. The cabinet's design is knockdown, which facilitates easy handling and shipping. It is finished with a rugged textured powder paint and is RoHS compliant, indicating it meets environmental standards. The overall dimensions are 22.81" in height, 21.00" in width, and 17.50" in depth, making it suitable for various applications where space is a consideration.

Datasheet Summary
Powered by GS/AI

The Rack Cabinet, Table Top, 22.81", Steel, Grey (part number 09P8555) is a heavy-duty, 16-gauge steel cabinet designed for desktop use. It features a 19,Äù rack mount configuration with infinitely adjustable panel rails, allowing for versatile equipment installation. The cabinet has a weight capacity of 800 lbs, having been tested to nearly double this rating, ensuring robust support for heavy equipment. Included with the cabinet are two pairs of rails for rear support, rubber feet, black ABS plastic handles, and a starter pack of 10-32 clip nuts and screws for easy assembly. The cabinet's design is knockdown, which facilitates easy handling and shipping. It is finished with a rugged textured powder paint and is RoHS compliant, indicating it meets environmental standards. The overall dimensions are 22.81" in height, 21.00" in width, and 17.50" in depth, making it suitable for various applications where space is a consideration.

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 22.81, Steel, Grey; Cabinet Style Hammond - 09P8555 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 22.81, Steel, Grey; Cabinet Style Hammond
09P8555
Rack Cabinet, Table Top, 22.81, Steel, Grey; Cabinet Style Hammond 09P8555
RACK CABINET, TABLE TOP, 22.81", STEEL, GREY; Cabinet Style:Table Top; Panel Space Height:22.81"; External Height - Metric:629mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:GreyRoHS Compliant: Yes

RACK CABINET, TABLE TOP, 22.81", STEEL, GREY; Cabinet Style:Table Top; Panel Space Height:22.81"; External Height - Metric:629mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 09P8555
Product Name Rack Cabinet, Table Top, 22.81, Steel, Grey; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
R2V vertical drawer cabinets - RL-5HHG34002N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details