Hammond Electronics, Inc. Rack Cabinet, Table Top, 17.5In, Steel Black; Cabinet Style Hammond RCHV1901731BK1

Description
RACK CABINET, TABLE TOP, 17.5IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:17.5"; External Height - Metric:445mm; External Width - Metric:483mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 17.5IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:17.5"; External Height - Metric:445mm; External Width - Metric:483mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 17.5In, Steel Black; Cabinet Style Hammond - 93K7290 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 17.5In, Steel Black; Cabinet Style Hammond
93K7290
Rack Cabinet, Table Top, 17.5In, Steel Black; Cabinet Style Hammond 93K7290
RACK CABINET, TABLE TOP, 17.5IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:17.5"; External Height - Metric:445mm; External Width - Metric:483mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 17.5IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:17.5"; External Height - Metric:445mm; External Width - Metric:483mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 93K7290
Product Name Rack Cabinet, Table Top, 17.5In, Steel Black; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary toolboxes - GT-5KHG38002S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details