Hammond Electronics, Inc. Rack Cabinet, Table Top, 14In, Steel Black; Cabinet Style Hammond RCHV1901431BK1

Description
RACK CABINET, TABLE TOP, 14IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:355.6mm; External Width - Metric:483mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 14IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:355.6mm; External Width - Metric:483mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 14In, Steel Black; Cabinet Style Hammond - 93K7284 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 14In, Steel Black; Cabinet Style Hammond
93K7284
Rack Cabinet, Table Top, 14In, Steel Black; Cabinet Style Hammond 93K7284
RACK CABINET, TABLE TOP, 14IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:355.6mm; External Width - Metric:483mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 14IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:355.6mm; External Width - Metric:483mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 93K7284
Product Name Rack Cabinet, Table Top, 14In, Steel Black; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Stacking cabinets - R5HBG-2400 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details