Hammond Electronics, Inc. Cabinet, Desktop, Grey, Steel; Cabinet Style Hammond RCHV1901417LG1

Description
CABINET, DESKTOP, GREY, STEEL; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:406.4mm; External Width - Metric:533.4mm; External Depth - Metric:444.5mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
CABINET, DESKTOP, GREY, STEEL; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:406.4mm; External Width - Metric:533.4mm; External Depth - Metric:444.5mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Desktop, Grey, Steel; Cabinet Style Hammond - 51R3587 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Desktop, Grey, Steel; Cabinet Style Hammond
51R3587
Cabinet, Desktop, Grey, Steel; Cabinet Style Hammond 51R3587
CABINET, DESKTOP, GREY, STEEL; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:406.4mm; External Width - Metric:533.4mm; External Depth - Metric:444.5mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

CABINET, DESKTOP, GREY, STEEL; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:406.4mm; External Width - Metric:533.4mm; External Depth - Metric:444.5mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 51R3587
Product Name Cabinet, Desktop, Grey, Steel; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - Mini DrySafe™ ACEVD24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Belts & Tool Pouches - 179795 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 12.60 inch (320 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details