Hammond Electronics, Inc. Rack Cabinet, Table Top, 28In, Steel Black; Cabinet Style Hammond RCHS1902824BK1

Description
RACK CABINET, TABLE TOP, 28IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:28"; External Height - Metric:762mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 28IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:28"; External Height - Metric:762mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 28In, Steel Black; Cabinet Style Hammond - 83F9063 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 28In, Steel Black; Cabinet Style Hammond
83F9063
Rack Cabinet, Table Top, 28In, Steel Black; Cabinet Style Hammond 83F9063
RACK CABINET, TABLE TOP, 28IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:28"; External Height - Metric:762mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 28IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:28"; External Height - Metric:762mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 83F9063
Product Name Rack Cabinet, Table Top, 28In, Steel Black; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Unvented Base Cabinets -  - AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Storage Cabinets - 1770292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 49.21 inch (1250 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details