Hammond Electronics, Inc. Rack Cabinet, Desktop, Steel, Grey; Cabinet Style Hammond RCHS1902817LG1

Description
RACK CABINET, DESKTOP, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:711mm; External Height - Metric:762mm; External Width - Metric:533mm; External Depth - Metric:444mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, DESKTOP, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:711mm; External Height - Metric:762mm; External Width - Metric:533mm; External Depth - Metric:444mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Desktop, Steel, Grey; Cabinet Style Hammond - 24R8780 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Desktop, Steel, Grey; Cabinet Style Hammond
24R8780
Rack Cabinet, Desktop, Steel, Grey; Cabinet Style Hammond 24R8780
RACK CABINET, DESKTOP, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:711mm; External Height - Metric:762mm; External Width - Metric:533mm; External Depth - Metric:444mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

RACK CABINET, DESKTOP, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:711mm; External Height - Metric:762mm; External Width - Metric:533mm; External Depth - Metric:444mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 24R8780
Product Name Rack Cabinet, Desktop, Steel, Grey; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Mobile drawer cabinets - R5GKG-3403 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details