Hammond Electronics, Inc. Rack Cabinet, Table Top, 10.56, Steel, Grey; Cabinet Style Hammond RCHS1901024LG1

Description
RACK CABINET, TABLE TOP, 10.56", STEEL, GREY; Cabinet Style:Table Top; Panel Space Height:14"; External Height - Metric:317.5mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 10.56", STEEL, GREY; Cabinet Style:Table Top; Panel Space Height:14"; External Height - Metric:317.5mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 10.56, Steel, Grey; Cabinet Style Hammond - 13P0316 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 10.56, Steel, Grey; Cabinet Style Hammond
13P0316
Rack Cabinet, Table Top, 10.56, Steel, Grey; Cabinet Style Hammond 13P0316
RACK CABINET, TABLE TOP, 10.56", STEEL, GREY; Cabinet Style:Table Top; Panel Space Height:14"; External Height - Metric:317.5mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 10.56", STEEL, GREY; Cabinet Style:Table Top; Panel Space Height:14"; External Height - Metric:317.5mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 13P0316
Product Name Rack Cabinet, Table Top, 10.56, Steel, Grey; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Stacking cabinets - R5HEE-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details