Hammond Electronics, Inc. Rack Cabinet, Table Top, 10.53, Steel, Black; Cabinet Style Hammond RCBS1901024BK1

Description
RACK CABINET, TABLE TOP, 10.53", STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:10.5"; External Height - Metric:317.5mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Product Range:-RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 10.53", STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:10.5"; External Height - Metric:317.5mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 10.53, Steel, Black; Cabinet Style Hammond - 51R3567 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 10.53, Steel, Black; Cabinet Style Hammond
51R3567
Rack Cabinet, Table Top, 10.53, Steel, Black; Cabinet Style Hammond 51R3567
RACK CABINET, TABLE TOP, 10.53", STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:10.5"; External Height - Metric:317.5mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Product Range:-RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 10.53", STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:10.5"; External Height - Metric:317.5mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 51R3567
Product Name Rack Cabinet, Table Top, 10.53, Steel, Black; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Mobile drawer cabinets - R5BHE-3009 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details