CABINET, DESKTOP, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:222mm; External Height - Metric:273mm; External Width - Metric:533mm; External Depth - Metric:330mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 19P2191 |
| Product Name | Cabinet, Desktop, Steel, Grey; Cabinet Style Hammond |
| Material | Steel |