Hammond Electronics, Inc. Rack Cabinet, Desk Top, 7In, Steel, Black; Cabinet Style Hammond RCBS1900717BK1

Description
RACK CABINET, DESK TOP, 7IN, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:7"; External Height - Metric:228.6mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, DESK TOP, 7IN, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:7"; External Height - Metric:228.6mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Desk Top, 7In, Steel, Black; Cabinet Style Hammond - 83F9030 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Desk Top, 7In, Steel, Black; Cabinet Style Hammond
83F9030
Rack Cabinet, Desk Top, 7In, Steel, Black; Cabinet Style Hammond 83F9030
RACK CABINET, DESK TOP, 7IN, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:7"; External Height - Metric:228.6mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

RACK CABINET, DESK TOP, 7IN, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:7"; External Height - Metric:228.6mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 83F9030
Product Name Rack Cabinet, Desk Top, 7In, Steel, Black; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacking cabinets - R5HJG-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details