Hammond Electronics, Inc. Enclosure, Instrument, Aluminum Grey; Enclosure Type Hammond R191-202-100

Description
ENCLOSURE, INSTRUMENT, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121mm; External Width - Metric:200mm; External Depth - Metric:331mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121mm; External Width - Metric:200mm; External Depth - Metric:331mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminum Grey; Enclosure Type Hammond - 73R7661 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminum Grey; Enclosure Type Hammond
73R7661
Enclosure, Instrument, Aluminum Grey; Enclosure Type Hammond 73R7661
ENCLOSURE, INSTRUMENT, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121mm; External Width - Metric:200mm; External Depth - Metric:331mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121mm; External Width - Metric:200mm; External Depth - Metric:331mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73R7661
Product Name Enclosure, Instrument, Aluminum Grey; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 4.76 inch (121 mm)
Width 7.87 inch (200 mm)
Depth 13.03 inch (331 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455C1202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 2.13 inch (54.1 mm)
View Details
3 suppliers
PCB Mounting Enclosures - 2213558 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details