Hammond Electronics, Inc. Enclosure, Instrument, Polyester, Beige; Enclosure Type Hammond R130-162-000

Description
ENCLOSURE, INSTRUMENT, POLYESTER, BEIGE; Enclosure Type:Instrument; Enclosure Material:Polyester (PET); External Height - Metric:264.2mm; External Width - Metric:163mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Beige RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, POLYESTER, BEIGE; Enclosure Type:Instrument; Enclosure Material:Polyester (PET); External Height - Metric:264.2mm; External Width - Metric:163mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Beige RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Polyester, Beige; Enclosure Type Hammond - 51F3541 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Polyester, Beige; Enclosure Type Hammond
51F3541
Enclosure, Instrument, Polyester, Beige; Enclosure Type Hammond 51F3541
ENCLOSURE, INSTRUMENT, POLYESTER, BEIGE; Enclosure Type:Instrument; Enclosure Material:Polyester (PET); External Height - Metric:264.2mm; External Width - Metric:163mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Beige RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, POLYESTER, BEIGE; Enclosure Type:Instrument; Enclosure Material:Polyester (PET); External Height - Metric:264.2mm; External Width - Metric:163mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51F3541
Product Name Enclosure, Instrument, Polyester, Beige; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 10.4 inch (264 mm)
Width 6.42 inch (163 mm)
Depth 4.02 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers