Hammond Electronics, Inc. Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond PJ864L

Description
ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:203.2mm; External Width - Metric:155mm; External Depth - Metric:105mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:203.2mm; External Width - Metric:155mm; External Depth - Metric:105mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond - 50F8464 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond
50F8464
Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond 50F8464
ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:203.2mm; External Width - Metric:155mm; External Depth - Metric:105mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:203.2mm; External Width - Metric:155mm; External Depth - Metric:105mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Fibreglass, 155Mm X 105Mm X 155Mm Rohs Compliant Hammond - 25AJ2665 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Fibreglass, 155Mm X 105Mm X 155Mm Rohs Compliant Hammond
25AJ2665
Enclosure, Fibreglass, 155Mm X 105Mm X 155Mm Rohs Compliant Hammond 25AJ2665
ENCLOSURE, FIBREGLASS, 155Mm x 105Mm x 155MM ROHS COMPLIANT: YES

ENCLOSURE, FIBREGLASS, 155Mm x 105Mm x 155MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 50F8464 25AJ2665
Product Name Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond Enclosure, Fibreglass, 155Mm X 105Mm X 155Mm Rohs Compliant Hammond
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6.1 inch (155 mm)
Depth 4.13 inch (105 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 105-908 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers