Hammond Electronics, Inc. Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond PJ14126L

Description
ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:358.9mm; External Width - Metric:311mm; External Depth - Metric:156mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:358.9mm; External Width - Metric:311mm; External Depth - Metric:156mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond - 50F8467 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond
50F8467
Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond 50F8467
ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:358.9mm; External Width - Metric:311mm; External Depth - Metric:156mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:358.9mm; External Width - Metric:311mm; External Depth - Metric:156mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Enclosure, Fibreglass, 311Mm X 156Mm X 311Mm Rohs Compliant Hammond - 25AJ2663 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Fibreglass, 311Mm X 156Mm X 311Mm Rohs Compliant Hammond
25AJ2663
Enclosure, Fibreglass, 311Mm X 156Mm X 311Mm Rohs Compliant Hammond 25AJ2663
ENCLOSURE, FIBREGLASS, 311Mm x 156Mm x 311MM ROHS COMPLIANT: YES

ENCLOSURE, FIBREGLASS, 311Mm x 156Mm x 311MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 50F8467 25AJ2663
Product Name Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond Enclosure, Fibreglass, 311Mm X 156Mm X 311Mm Rohs Compliant Hammond
Type Electronic and Instrument Enclosures
Length 14.13 inch (359 mm)
Width 12.24 inch (311 mm)
Depth 6.14 inch (156 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers