Hammond Electronics, Inc. Panel, Cabinet Rack, 10.47Inx19In, Aluminum; Panel Type Hammond PBPA19010BK2

Description
PANEL, CABINET RACK, 10.47INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:266.7mm; External Width - Imperial:19"RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 10.47INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:266.7mm; External Width - Imperial:19"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 10.47Inx19In, Aluminum; Panel Type Hammond - 50F8501 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 10.47Inx19In, Aluminum; Panel Type Hammond
50F8501
Panel, Cabinet Rack, 10.47Inx19In, Aluminum; Panel Type Hammond 50F8501
PANEL, CABINET RACK, 10.47INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:266.7mm; External Width - Imperial:19"RoHS Compliant: Yes

PANEL, CABINET RACK, 10.47INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:266.7mm; External Width - Imperial:19"RoHS Compliant: Yes

Supplier's Site Datasheet
Panel, Cabinet Rack, 10.47Inx19In, Alum; Panel Type Hammond - 18J7971 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 10.47Inx19In, Alum; Panel Type Hammond
18J7971
Panel, Cabinet Rack, 10.47Inx19In, Alum; Panel Type Hammond 18J7971
PANEL, CABINET RACK, 10.47INX19IN, ALUM; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Aluminium; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:266.7mm; External Width - RoHS Compliant: Yes

PANEL, CABINET RACK, 10.47INX19IN, ALUM; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Aluminium; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:266.7mm; External Width - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Shelving and Racking Industrial Shelving and Racking
Product Number 50F8501 18J7971
Product Name Panel, Cabinet Rack, 10.47Inx19In, Aluminum; Panel Type Hammond Panel, Cabinet Rack, 10.47Inx19In, Alum; Panel Type Hammond
Category Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with Sloped Shelves - SRE2T-GE870501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 7794074 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 28.39 inch (721 mm)
Width 17.52 inch (445 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details