Hammond Electronics, Inc. Panel, Steel, Black, 2U, Formed; Panel Type Hammond PBFS19003BK2

Description
PANEL, STEEL, BLACK, 2U, FORMED; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88mm; External Width - Metric:483mm; External HeightRoHS Compliant: Yes
Datasheet
Description
PANEL, STEEL, BLACK, 2U, FORMED; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88mm; External Width - Metric:483mm; External HeightRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Steel, Black, 2U, Formed; Panel Type Hammond - 96W3097 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Steel, Black, 2U, Formed; Panel Type Hammond
96W3097
Panel, Steel, Black, 2U, Formed; Panel Type Hammond 96W3097
PANEL, STEEL, BLACK, 2U, FORMED; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88mm; External Width - Metric:483mm; External HeightRoHS Compliant: Yes

PANEL, STEEL, BLACK, 2U, FORMED; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88mm; External Width - Metric:483mm; External HeightRoHS Compliant: Yes

Supplier's Site Datasheet
Rack Panel, 3.47 X 19, Steel, Black; Panel Type Hammond - 96B9018 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 3.47 X 19, Steel, Black; Panel Type Hammond
96B9018
Rack Panel, 3.47 X 19, Steel, Black; Panel Type Hammond 96B9018
RACK PANEL, 3.47" X 19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88.1mm; External Width - Metric:483mm RoHS Compliant: Yes

RACK PANEL, 3.47" X 19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88.1mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Shelving and Racking Industrial Shelving and Racking
Product Number 96W3097 96B9018
Product Name Panel, Steel, Black, 2U, Formed; Panel Type Hammond Rack Panel, 3.47 X 19, Steel, Black; Panel Type Hammond
Category Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2228338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Shelving with drawers - R5SEC-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details