The Starter and Add-On SHELVING UNITS offered by Seedburo feature an open-wire design that promotes greater light penetration and air circulation, minimizing accumulation of dust. The shelves feature the EAGLEgard ® green epoxy finish and are warranted against rust formation for 15 years. A patented Quad Truss ® design makes shelves up to 25% stronger than other shelving systems. Units shown are 63" high with Eaglegard ® finish. Many other sizes are available. Additional finishes include Zinc plated, Chrome plated or Stainless Steel. Available options include casters (see below), dividers, ledges or 74" posts - Call for quote.
Create customized seed storage or germination walk-in rooms. All components can be sized to fit your specific requirements. Provide a drawing or sketch of room along with request for complete room price quotation.
| Seedburo Equipment Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | A4-63-1860 |
| Product Name | Eagle Shelving Units - ADD-ON SHELF UNIT, 63" HT. 18" X 60", W/EAGLEGARD FINISH |