Hammond Electronics, Inc. Power Outlet Strip; No. Of Outlets Hammond P0802

Description
Power Outlet Strip; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:-; Plug Type:NEMA 5-15P; Cable Length:914mm; Peak Surge Current:4.5kA; Energy Rating:50J; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Power Outlet Strip; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:-; Plug Type:NEMA 5-15P; Cable Length:914mm; Peak Surge Current:4.5kA; Energy Rating:50J; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Hammond - 99F8755 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Hammond
99F8755
Power Outlet Strip; No. Of Outlets Hammond 99F8755
Power Outlet Strip; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:-; Plug Type:NEMA 5-15P; Cable Length:914mm; Peak Surge Current:4.5kA; Energy Rating:50J; Product Range:- RoHS Compliant: Yes

Power Outlet Strip; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:-; Plug Type:NEMA 5-15P; Cable Length:914mm; Peak Surge Current:4.5kA; Energy Rating:50J; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 99F8755
Product Name Power Outlet Strip; No. Of Outlets Hammond
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1586T12B1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
United Kingdom 4-Position Socket Strip - 85010322 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 13.0 amps
View Details
Extension Leads & Cable Reels - 7685428 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 9
Outlets Type f - german schuko
View Details
C-clamp Power Socket 2 outlets - OM-2A - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details