Hammond Electronics, Inc. Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond N1J886

Description
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:203mm; External Depth - Metric:203mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:203mm; External Depth - Metric:203mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond - 73J1732 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond
73J1732
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond 73J1732
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:203mm; External Depth - Metric:203mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:203mm; External Depth - Metric:203mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73J1732
Product Name Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond
Length 6 inch (152 mm)
Width 7.99 inch (203 mm)
Depth 7.99 inch (203 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Hand Held Enclosures - 1198344 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4O10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers