Hammond Electronics, Inc. Enclosure, Wall Mount, Steel , Gry; Enclosure Type Hammond N1A36249

Description
ENCLOSURE, WALL MOUNT, STEEL , GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:610mm; External Depth - Metric:229mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, WALL MOUNT, STEEL , GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:610mm; External Depth - Metric:229mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Steel , Gry; Enclosure Type Hammond - 24B4766 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel , Gry; Enclosure Type Hammond
24B4766
Enclosure, Wall Mount, Steel , Gry; Enclosure Type Hammond 24B4766
ENCLOSURE, WALL MOUNT, STEEL , GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:610mm; External Depth - Metric:229mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL , GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:610mm; External Depth - Metric:229mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B4766
Product Name Enclosure, Wall Mount, Steel , Gry; Enclosure Type Hammond
Length 35.98 inch (914 mm)
Width 24.02 inch (610 mm)
Depth 9.02 inch (229 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details