Hammond Electronics, Inc. N1 Enclosure W/panel,24X20X12, Steel, Gray; Enclosure Type Hammond N1A242012

Description
N1 ENCLOSURE W/PANEL,24X20X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:508mm; External Depth - Metric:304.8mm; IP Rating:IP20; NEMA Type:1RoHS Compliant: Yes
Datasheet
Description
N1 ENCLOSURE W/PANEL,24X20X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:508mm; External Depth - Metric:304.8mm; IP Rating:IP20; NEMA Type:1RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N1 Enclosure W/panel,24X20X12, Steel, Gray; Enclosure Type Hammond - 84F020 - Newark, An Avnet Company
Chicago, IL, United States
N1 Enclosure W/panel,24X20X12, Steel, Gray; Enclosure Type Hammond
84F020
N1 Enclosure W/panel,24X20X12, Steel, Gray; Enclosure Type Hammond 84F020
N1 ENCLOSURE W/PANEL,24X20X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:508mm; External Depth - Metric:304.8mm; IP Rating:IP20; NEMA Type:1RoHS Compliant: Yes

N1 ENCLOSURE W/PANEL,24X20X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:508mm; External Depth - Metric:304.8mm; IP Rating:IP20; NEMA Type:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84F020
Product Name N1 Enclosure W/panel,24X20X12, Steel, Gray; Enclosure Type Hammond
Length 24.02 inch (610 mm)
Width 20 inch (508 mm)
Depth 12 inch (305 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
5 suppliers