Hammond Electronics, Inc. N1 Enclosure W/panel,16X12X9, Steel, Gray; Enclosure Type Hammond N1A16129

Description
N1 ENCLOSURE W/PANEL,16X12X9, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:304.8mm; External Depth - Metric:228.6mm; IP Rating:IP20 RoHS Compliant: Yes
Datasheet
Description
N1 ENCLOSURE W/PANEL,16X12X9, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:304.8mm; External Depth - Metric:228.6mm; IP Rating:IP20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N1 Enclosure W/panel,16X12X9, Steel, Gray; Enclosure Type Hammond - 84F016 - Newark, An Avnet Company
Chicago, IL, United States
N1 Enclosure W/panel,16X12X9, Steel, Gray; Enclosure Type Hammond
84F016
N1 Enclosure W/panel,16X12X9, Steel, Gray; Enclosure Type Hammond 84F016
N1 ENCLOSURE W/PANEL,16X12X9, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:304.8mm; External Depth - Metric:228.6mm; IP Rating:IP20 RoHS Compliant: Yes

N1 ENCLOSURE W/PANEL,16X12X9, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:304.8mm; External Depth - Metric:228.6mm; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84F016
Product Name N1 Enclosure W/panel,16X12X9, Steel, Gray; Enclosure Type Hammond
Length 15.98 inch (406 mm)
Width 12 inch (305 mm)
Depth 9 inch (229 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG21G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details