Hammond Manufacturing Company Inc. Small Enclosures - Handles & Accessories - General Accessories 1427NCGPG21G

Description
Features Liquid-tight cordgrip made from nylon Available in black (RAL 9005) or gray (RAL 7035). Used where cable is entering or leaving an enclosure. Accepts a wide range of cable diameters due to large opening and NBR (nitrile rubber) seal. The strain relief elements tighten in a circular sequence on the sealing ring to give outstanding strain relief without twisting or damaging the cable. Use the cordgrip with the smallest maximum diameter that will fit your application (see table below). Nylon locknut and EPDM o-ring included (as shown). Operating Temperatures: Static state: -40°C to 100°C (up to 120° instantaneous) Dynamic state: -20°C to 80°C (up to 100° instantaneous) Designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 - Protection to IP68. UL94-V2 flammability rating. UL listed.
Request a Quote
Description
Features Liquid-tight cordgrip made from nylon Available in black (RAL 9005) or gray (RAL 7035). Used where cable is entering or leaving an enclosure. Accepts a wide range of cable diameters due to large opening and NBR (nitrile rubber) seal. The strain relief elements tighten in a circular sequence on the sealing ring to give outstanding strain relief without twisting or damaging the cable. Use the cordgrip with the smallest maximum diameter that will fit your application (see table below). Nylon locknut and EPDM o-ring included (as shown). Operating Temperatures: Static state: -40°C to 100°C (up to 120° instantaneous) Dynamic state: -20°C to 80°C (up to 100° instantaneous) Designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 - Protection to IP68. UL94-V2 flammability rating. UL listed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG21G - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Handles & Accessories - General Accessories
1427NCGPG21G
Small Enclosures - Handles & Accessories - General Accessories 1427NCGPG21G
Features Liquid-tight cordgrip made from nylon Available in black (RAL 9005) or gray (RAL 7035). Used where cable is entering or leaving an enclosure. Accepts a wide range of cable diameters due to large opening and NBR (nitrile rubber) seal. The strain relief elements tighten in a circular sequence on the sealing ring to give outstanding strain relief without twisting or damaging the cable. Use the cordgrip with the smallest maximum diameter that will fit your application (see table below). Nylon locknut and EPDM o-ring included (as shown). Operating Temperatures: Static state: -40°C to 100°C (up to 120° instantaneous) Dynamic state: -20°C to 80°C (up to 100° instantaneous) Designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 - Protection to IP68. UL94-V2 flammability rating. UL listed.

Features

  • Liquid-tight cordgrip made from nylon
  • Available in black (RAL 9005) or gray (RAL 7035).
  • Used where cable is entering or leaving an enclosure.
  • Accepts a wide range of cable diameters due to large opening and NBR (nitrile rubber) seal.
  • The strain relief elements tighten in a circular sequence on the sealing ring to give outstanding strain relief without twisting or damaging the cable.
  • Use the cordgrip with the smallest maximum diameter that will fit your application (see table below).
  • Nylon locknut and EPDM o-ring included (as shown).
  • Operating Temperatures:
    • Static state: -40°C to 100°C (up to 120° instantaneous)
    • Dynamic state: -20°C to 80°C (up to 100° instantaneous)
  • Designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 - Protection to IP68.
  • UL94-V2 flammability rating.
  • UL listed.
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Enclosures
Product Number 1427NCGPG21G
Product Name Small Enclosures - Handles & Accessories - General Accessories
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455KHD1601BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 3.39 inch (86.11 mm)
View Details
3 suppliers
Boxes - 164-1414SCGLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
3 suppliers
Electrical - Operator Interface - Pushbutton Enclosures - 1437MV - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 14 inch (356 mm)
Width 10.75 inch (273 mm)
View Details
4 suppliers