Hammond Electronics, Inc. Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond HWST363012S16

Description
WALL MOUNT ENCLOSURE, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.05m; External Width - Metric:762mm; External Depth - Metric:304.8mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
WALL MOUNT ENCLOSURE, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.05m; External Width - Metric:762mm; External Depth - Metric:304.8mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond - 64X9481 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond
64X9481
Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond 64X9481
WALL MOUNT ENCLOSURE, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.05m; External Width - Metric:762mm; External Depth - Metric:304.8mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

WALL MOUNT ENCLOSURE, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.05m; External Width - Metric:762mm; External Depth - Metric:304.8mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 64X9481
Product Name Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond
Length 41.34 inch (1050 mm)
Width 30 inch (762 mm)
Depth 12 inch (305 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455Q1602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.92 inch (125 mm)
View Details
5 suppliers