Hammond Electronics, Inc. Enclosure, Junction Box, Steel, Grey; Enclosure Type Hammond HJ16146HLP

Description
ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Junction Box, part number 01X3370, is a Type 4, 12 mild steel enclosure designed for various applications including instrument enclosures and electrical junction boxes. It provides protection in environments where equipment may be exposed to water or outdoor conditions, meeting UL 508 Type 3R, 4, 12, and 13 standards, as well as CSA and NEMA ratings. The enclosure is constructed from 16 or 14 gauge steel with a continuous hinge door secured by stainless steel clamps. It features a seamless poured-in place gasket for enhanced sealing and internal threaded weld studs for mounting inner panels. The finish includes a recoatable smooth ANSI 61 gray powder coating. The enclosure is also RoHS compliant and rated IP66, ensuring robust protection against dust and water ingress.

Datasheet Summary
Powered by GS/AI

The Junction Box, part number 01X3370, is a Type 4, 12 mild steel enclosure designed for various applications including instrument enclosures and electrical junction boxes. It provides protection in environments where equipment may be exposed to water or outdoor conditions, meeting UL 508 Type 3R, 4, 12, and 13 standards, as well as CSA and NEMA ratings. The enclosure is constructed from 16 or 14 gauge steel with a continuous hinge door secured by stainless steel clamps. It features a seamless poured-in place gasket for enhanced sealing and internal threaded weld studs for mounting inner panels. The finish includes a recoatable smooth ANSI 61 gray powder coating. The enclosure is also RoHS compliant and rated IP66, ensuring robust protection against dust and water ingress.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Steel, Grey; Enclosure Type Hammond - 01X3370 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Grey; Enclosure Type Hammond
01X3370
Enclosure, Junction Box, Steel, Grey; Enclosure Type Hammond 01X3370
ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 01X3370
Product Name Enclosure, Junction Box, Steel, Grey; Enclosure Type Hammond
Length 15.98 inch (406 mm)
Width 14.02 inch (356 mm)
Depth 5.98 inch (152 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHI6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
7 suppliers