Hammond Electronics, Inc. Fan Heater, 125W, 120V, 5.5 X 4 X 5.3; Power Rating Hammond FLHTF125A115

Description
FAN HEATER, 125W, 120V, 5.5" X 4" X 5.3"; Power Rating:125W; Supply Voltage:120V; External Height:5.5"; External Width:4"; External Depth:5.3"; Product Range:FLH Series; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
FAN HEATER, 125W, 120V, 5.5" X 4" X 5.3"; Power Rating:125W; Supply Voltage:120V; External Height:5.5"; External Width:4"; External Depth:5.3"; Product Range:FLH Series; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Heater, 125W, 120V, 5.5 X 4 X 5.3; Power Rating Hammond - 51R3185 - Newark, An Avnet Company
Chicago, IL, United States
Fan Heater, 125W, 120V, 5.5 X 4 X 5.3; Power Rating Hammond
51R3185
Fan Heater, 125W, 120V, 5.5 X 4 X 5.3; Power Rating Hammond 51R3185
FAN HEATER, 125W, 120V, 5.5" X 4" X 5.3"; Power Rating:125W; Supply Voltage:120V; External Height:5.5"; External Width:4"; External Depth:5.3"; Product Range:FLH Series; Plug Type:- RoHS Compliant: Yes

FAN HEATER, 125W, 120V, 5.5" X 4" X 5.3"; Power Rating:125W; Supply Voltage:120V; External Height:5.5"; External Width:4"; External Depth:5.3"; Product Range:FLH Series; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 51R3185
Product Name Fan Heater, 125W, 120V, 5.5 X 4 X 5.3; Power Rating Hammond
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > HVAC > HVAC - Heating > Fan Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Heaters - FLHTF800A230 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.67 to 0.80 kW (2.29 to 2.73 MBH)
AC Voltage Required 220 to 240 volts
View Details
Cartridge Heaters - Wattco - WATTCO
Specs
Heater Type Cartridge Heater
Maximum Operating Temperature 1400 F (760 C)
Heating Capacity 0.05 to 4.70 kW (0.1706 to 16.04 MBH)
View Details
PTC Air Heaters – MH Type - MH(W)-2130S-106S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 1.45 kW (4.95 MBH)
View Details