Hammond Electronics, Inc. Enclosure, Wall Mount, Steel , Gry; Enclosure Type Hammond EN4SD723616GY

Description
ENCLOSURE, WALL MOUNT, STEEL , GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.83m; External Width - Metric:914mm; External Depth - Metric:406mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, STEEL , GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.83m; External Width - Metric:914mm; External Depth - Metric:406mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Steel , Gry; Enclosure Type Hammond - 51R3163 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel , Gry; Enclosure Type Hammond
51R3163
Enclosure, Wall Mount, Steel , Gry; Enclosure Type Hammond 51R3163
ENCLOSURE, WALL MOUNT, STEEL , GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.83m; External Width - Metric:914mm; External Depth - Metric:406mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL , GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.83m; External Width - Metric:914mm; External Depth - Metric:406mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51R3163
Product Name Enclosure, Wall Mount, Steel , Gry; Enclosure Type Hammond
Length 72.05 inch (1830 mm)
Width 35.98 inch (914 mm)
Depth 15.98 inch (406 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418M10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details