Hammond Electronics, Inc. Wall Mnt Enclosure W/ Window, Steel, Gry; Enclosure Type Hammond EN4SD16128WGY

Description
WALL MNT ENCLOSURE W/ WINDOW, STEEL, GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes
Datasheet
Description
WALL MNT ENCLOSURE W/ WINDOW, STEEL, GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mnt Enclosure W/ Window, Steel, Gry; Enclosure Type Hammond - 50H3934 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mnt Enclosure W/ Window, Steel, Gry; Enclosure Type Hammond
50H3934
Wall Mnt Enclosure W/ Window, Steel, Gry; Enclosure Type Hammond 50H3934
WALL MNT ENCLOSURE W/ WINDOW, STEEL, GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

WALL MNT ENCLOSURE W/ WINDOW, STEEL, GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H3934
Product Name Wall Mnt Enclosure W/ Window, Steel, Gry; Enclosure Type Hammond
Length 15.98 inch (406 mm)
Width 12.01 inch (305 mm)
Depth 7.99 inch (203 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHJ6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers