Hammond Electronics, Inc. Enclosure, Junction Box, Aluminium, Gry; Enclosure Type Hammond EJ1084AL

Description
ENCLOSURE, JUNCTION BOX, ALUMINIUM, GRY; Enclosure Type:Junction Box; Enclosure Material:Aluminum; External Height - Metric:254mm; External Width - Metric:203.2mm; External Depth - Metric:101.6mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, ALUMINIUM, GRY; Enclosure Type:Junction Box; Enclosure Material:Aluminum; External Height - Metric:254mm; External Width - Metric:203.2mm; External Depth - Metric:101.6mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Aluminium, Gry; Enclosure Type Hammond - 27Y0952 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Aluminium, Gry; Enclosure Type Hammond
27Y0952
Enclosure, Junction Box, Aluminium, Gry; Enclosure Type Hammond 27Y0952
ENCLOSURE, JUNCTION BOX, ALUMINIUM, GRY; Enclosure Type:Junction Box; Enclosure Material:Aluminum; External Height - Metric:254mm; External Width - Metric:203.2mm; External Depth - Metric:101.6mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, ALUMINIUM, GRY; Enclosure Type:Junction Box; Enclosure Material:Aluminum; External Height - Metric:254mm; External Width - Metric:203.2mm; External Depth - Metric:101.6mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27Y0952
Product Name Enclosure, Junction Box, Aluminium, Gry; Enclosure Type Hammond
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Depth 4 inch (102 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2383 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details