Hammond Electronics, Inc. Enclosure Cabinet, 19, Rack Mount, 45U, Grey; Cabinet Type Hammond C2F197823LG1

Description
ENCLOSURE CABINET, 19", RACK MOUNT, 45U, GREY; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:45U; External Height - Imperial:86.1"; External Width - Imperial:23"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE CABINET, 19", RACK MOUNT, 45U, GREY; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:45U; External Height - Imperial:86.1"; External Width - Imperial:23"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cabinet, 19, Rack Mount, 45U, Grey; Cabinet Type Hammond - 51R2757 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cabinet, 19, Rack Mount, 45U, Grey; Cabinet Type Hammond
51R2757
Enclosure Cabinet, 19, Rack Mount, 45U, Grey; Cabinet Type Hammond 51R2757
ENCLOSURE CABINET, 19", RACK MOUNT, 45U, GREY; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:45U; External Height - Imperial:86.1"; External Width - Imperial:23"; External Depth - Imperial:23.62" RoHS Compliant: Yes

ENCLOSURE CABINET, 19", RACK MOUNT, 45U, GREY; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:45U; External Height - Imperial:86.1"; External Width - Imperial:23"; External Depth - Imperial:23.62" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 51R2757
Product Name Enclosure Cabinet, 19, Rack Mount, 45U, Grey; Cabinet Type Hammond
Height 86.10 inch (2187 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Machining tool storage - NCV-GH620001L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Height 62.00 inch (1575 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details