ENCLOSURE CABINET, 19", RACK MOUNT, 40U, GREY; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:40U; External Height - Imperial:77.3"; External Width - Imperial:23"; External Depth - Imperial:36" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 51R2756 |
| Product Name | Enclosure Cabinet, 19, Rack Mount, 40U, Grey; Cabinet Type Hammond |
| Height | 77.30 inch (1963 mm) |